AASHTO - M 30
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
active, Most Current
| Organization: | AASHTO |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 6 |
scope:
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History
January 1, 2015
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in inch-pound units are to...
M 30
January 1, 2015
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in inch-pound units are to...
January 1, 2015
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in inch-pound units are to...
January 1, 2014
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in inch-pound units are to...
January 1, 2002
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.
January 1, 2002
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 19- and 25-mm (3/4- and 1-in.) zinc-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in SI units are to be regarded...
January 1, 2002
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 19- and 25-mm (3/4- and 1-in.) zinc-coated steel wire rope and fittings for use in the construction of highway guardrail.
The values stated in SI units are to be regarded...
January 1, 1996
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.
January 1, 1992
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.
January 1, 1992
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.