AASHTO M 30

Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2014
Status: inactive
Page Count: 6
scope:

This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail.

The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

January 1, 2015
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in inch-pound units are to...
January 1, 2015
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in inch-pound units are to...
January 1, 2015
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in inch-pound units are to...
AASHTO M 30
January 1, 2014
Standard Specification for Metallic-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 3/4- and 1-in. (19- and 25-mm) metallic-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in inch-pound units are to...
January 1, 2002
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.
January 1, 2002
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 19- and 25-mm (3/4- and 1-in.) zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in SI units are to be regarded...
January 1, 2002
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
This specification covers 19- and 25-mm (3/4- and 1-in.) zinc-coated steel wire rope and fittings for use in the construction of highway guardrail. The values stated in SI units are to be regarded...
M30
January 1, 1996
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.
M30
January 1, 1992
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.
M30
January 1, 1992
Standard Specification for Zinc-Coated Steel Wire Rope and Fittings for Highway Guardrail
A description is not available for this item.

References

Advertisement