ASD-STAN - PREN 2267-011 CORR

Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere — Product standard

active, Most Current
Organization: ASD-STAN
Publication Date: 31 July 2023
Status: active
Page Count: 12
scope:

This document specifies the characteristics of electrical wires DZA family for use in the on board:

- 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft;

- 230 VAC (phase to neutral) or 400 VAC (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 VAC and 230 VAC).

Document History

PREN 2267-011 CORR
July 31, 2023
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere — Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; — 230...
November 1, 2022
Aerospace series Cables, electrical, for general purpose — Operating temperatures between -65 °C and 260 °C — Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere — Product standard
This document specifies the characteristics of electrical wires DZA family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of aircraft; — 230...
February 28, 2014
Aerospace series Cables, electrical, for general purpose Operating temperatures between - 65 °C and 260 °C Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere Product standard
This standard specifies the characteristics of electrical wires DZA family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft. - 230 V...

References

Advertisement