CEN - PREN 10205

Cold reduced tinmill products - Blackplate

pending
Organization: CEN
Publication Date: 1 July 2023
Status: pending
Page Count: 35
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

This document specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of electrolytically zinc coated plate, or coils electrolytically coated with either tin (tinplate) or chromium/chromium oxide (ECCS or ECCS-RC).

Blackplate can be a single or double reduced product and is specified in nominal thicknesses that are multiples of 0,005 mm from typical 0,10 mm up to 0,60 mm.

This document applies to coils in nominal minimum widths of 600 mm.

In addition to this document, the general technical delivery conditions of EN 10021 apply.

NOTE Standard width coils for specific uses, e.g. tab stock, can be slit into narrow strip for supply in coil form.

Document History

PREN 10205
July 1, 2023
Cold reduced tinmill products - Blackplate
This document specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of electrolytically zinc coated plate, or coils electrolytically...
November 1, 2016
Cold reduced tinmill products - Blackplate
This European Standard specifies requirements for blackplate product in the form of coils intended for direct use and mostly for the production of tinplate, electrolytically chromium / chromium oxide...
January 1, 1991
Cold Reduced Blackplate in Coil Form for the Production of Tinplate or Electrolytic Chromium/Chromium Oxide Coated Steel
A description is not available for this item.

References

Advertisement