CEI - UNI EN ISO/IEC 17043

Conformity assessment General requirements for the competence of proficiency testing providers

active, Most Current
Organization: CEI
Publication Date: 1 July 2023
Status: active
Page Count: 52
ICS Code (Product and company certification. Conformity assessment): 03.120.20
scope:

This document specifies general requirements for the competence and impartiality of proficiency testing (PT) providers and consistent operation of all proficiency testing schemes. This document can be used as a basis for specific technical requirements for particular fields of application.

Users of proficiency testing schemes, regulatory authorities, organizations and schemes using peer-assessment, accreditation bodies and others can use these requirements in confirming or recognizing the competence of proficiency testing providers.

Document History

UNI EN ISO/IEC 17043
July 1, 2023
Conformity assessment General requirements for the competence of proficiency testing providers
This document specifies general requirements for the competence and impartiality of proficiency testing (PT) providers and consistent operation of all proficiency testing schemes. This document can...
March 1, 2011
Conformity assessment General requirements for proficiency testing
La Norma specifica i requisiti generali per la competenza degli organizzatori di schemi di prove valutative interlaboratorio e per lo sviluppo ed il funzionamento di detti schemi. Questi requisiti...
April 1, 2010
Conformity assessment General requirements for proficiency testing
La Norma specifica i requisiti generali per la competenza degli organizzatori di schemi di prove valutative interlaboratorio e per lo sviluppo ed il funzionamento di detti schemi. Questi requisiti...

References

Advertisement