CEI - EN 61936-1/EC
Power installations exceeding 1 kV a.c. Part 1: Common rules
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 July 2023 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Electrical engineering in general): | 29.020 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
Document History
EN 61936-1/EC
July 1, 2023
Power installations exceeding 1 kV a.c. Part 1: Common rules
A description is not available for this item.
May 1, 2022
Power installations exceeding 1 kV AC and 1,5 kV DC Part 1: AC
This part of IEC 61936 provides requirements for the design and the erection of electrical power installations in systems with nominal voltages exceeding 1 kV AC and nominal frequency up to and...
September 1, 2014
Power installations exceeding 1 kV a.c. Part 1: Common rules
This part of IEC 61936 provides common rules for the design and the erection of electrical power installations in systems with nominal voltages above 1 kV a.c. and nominal frequency up to and...
July 1, 2011
Power installations exceeding 1 kV a.c. Part 1: Common rules
La presente Parte 1 della Norma EN/IEC 61936 ha lo scopo di rendere sicuri il funzionamento e la conduzione degli impianti elettrici in AT. Essa fornisce prescrizioni comuni per la progettazione e...
March 1, 2011
Power installations exceeding 1 kV a.c. Part 1: Common rules
La presente Parte 1 della Norma EN/IEC 61936 ha lo scopo di rendere sicuri il funzionamento e la conduzione degli impianti elettrici in AT.
La presente Parte fornisce prescrizioni comuni per la...