ISO - DIS 7763
Testing of paper and board — Compressive strength of an in s-shape fixed sample
pending, Most Current
| Organization: | ISO |
| Publication Date: | 21 July 2023 |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Paper and board): | 85.060 |
scope:
This document specifies a test method for determining the compressive strength of a sample fixed into an s-shape in the machine direction.
This document is applicable to papers with a grammage of 80 g/m2 to 220 g/m2; different grammages can lead to unreliable results.
Document History
DIS 7763
July 21, 2023
Testing of paper and board — Compressive strength of an in s-shape fixed sample
This document specifies a test method for determining the compressive strength of a sample fixed into an s-shape in the machine direction.
This document is applicable to papers with a grammage of 80...