ISO - DIS 22760-3

Road vehicles — Dimethyl Ether (DME) fuel system components — Part 3: 85% stop valve

pending, Most Current
Organization: ISO
Publication Date: 7 July 2023
Status: pending
Page Count: 10
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies definitions of and general requirements to a DME fuel system component, intended for use on the types of motor vehicles as defined in ISO 3833. It also provides general design principles and specifies requirements for instructions and marking.

This document is applicable to vehicles using gaseous fuels in accordance with ISO 16861. It is not applicable to the following:

a) fuel containers, except to the extent explicitly referred to in this document;

b) stationary, ship, railroad vehicle or aircraft DME engine installations;

c) electronic fuel management; and

d) refuelling receptacles.

NOTE 1 It is recognized that miscellaneous component properties not specifically addressed herein can be examined for compliance with the criteria of any applicable part of ISO 22760, including subjecting the component to the appropriate functional tests.

NOTE 2 All pressures referred to in this document are gauge pressures unless otherwise specified.

Document History

DIS 22760-3
July 7, 2023
Road vehicles — Dimethyl Ether (DME) fuel system components — Part 3: 85% stop valve
This document specifies definitions of and general requirements to a DME fuel system component, intended for use on the types of motor vehicles as defined in ISO 3833. It also provides general design...

References

Advertisement