FORD - WSS-M2F186-A5
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH FOR PERFORATION ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 11 July 2023 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing fabric/scrim, based on the application.
Document History
WSS-M2F186-A5
July 11, 2023
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH FOR PERFORATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing...
June 10, 2019
FABRIC, VINYL COATED, ANTI-SQUEAK FINISH FOR PERFORATION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an expanded polyvinyl chloride film laminated to a knitted polyester fabric. These materials can be used laminated with foam and/or a backing...