DLA - SMD-5962-08242 REV D

MICROCIRCUIT, HYBRID, HIGH SPEED LOGIC GATE 3.3 V OPTOCOUPLER

active, Most Current
Organization: DLA
Publication Date: 9 August 2023
Status: active
Page Count: 19
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-08242 REV D
August 9, 2023
MICROCIRCUIT, HYBRID, HIGH SPEED LOGIC GATE 3.3 V OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
December 3, 2018
MICROCIRCUIT, HYBRID, HIGH SPEED LOGIC GATE 3.3V OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 3, 2017
MICROCIRCUIT, HYBRID, HIGH SPEED LOGIC GATE 3.3V OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 21, 2014
MICROCIRCUIT, HYBRID, HIGH SPEED LOGIC GATE 3.3V OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 29, 2008
MICROCIRCUIT, HYBRID, HIGH SPEED LOGIC GATE 3.3V OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement