IEC - 60674-3-3
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 3: Polycarbonate (PC) films used for electrical insulation
| Organization: | IEC |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60674-3 gives the requirements for polycarbonate films used for electrical insulation.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application can be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History