IEC - 60674-3-7

Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 7: Fluoroethylene-propylene (FEP) films used for electrical insulation

active, Most Current
Organization: IEC
Publication Date: 1 August 2023
Status: active
Page Count: 28
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This sheet of IEC 60674-3 gives the requirements for fluoroethylene-propylene (FEP) films used for electrical insulation.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application can be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Safety warning: It is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.

Document History

60674-3-7
August 1, 2023
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 7: Fluoroethylene-propylene (FEP) films used for electrical insulation
This sheet of IEC 60674-3 gives the requirements for fluoroethylene-propylene (FEP) films used for electrical insulation. Materials which conform to this specification meet established levels of...
April 1, 1992
Specification for plastic films for electrical purposes - Part 3: Specifications for individual materials - Sheet 7: Requirements for fluoroethylene-propylene (FEP) films used for electrical insulation
A description is not available for this item.

References

Advertisement