DSF/EN 60317-15/PRA2

Specifications for particular types of winding wires – Part 15: Polyesterimide enamelled round aluminium wire, class 180

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 °C and a heat shock temperature of at least 200 °C. The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved. The range of nominal conductor diameters covered by this standard is as follows: - Grade 1: 0,400 mm up to and including 1,600 mm, - Grade 2: 0,400 mm up to and including 5,000 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-3.

Document History

April 9, 2010
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity...
December 8, 2006
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains...
December 23, 1999
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
This International Standard specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyester-imide resin, which may be modified provided it...
July 27, 1995
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
This International Standard specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyester- imide resin, which may be modified provided it...
DSF/EN 60317-15/PRA2
Specifications for particular types of winding wires – Part 15: Polyesterimide enamelled round aluminium wire, class 180
This part of IEC 60317 specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified provided it retains...
Specifications for particular types of winding wires -- Part 15: Polyesterimide enamelled round aluminium wire, class 180
Specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which may be modified providing it retains the chemical identity...
Advertisement