DS/EN 60317-15
Specifications for particular types of winding wires - Part 15: Polyesterimide enamelled round aluminium wire, class 180
| Organization: | DS |
| Publication Date: | 27 July 1995 |
| Status: | inactive |
| ICS Code (Wires): | 29.060.10 |
scope:
This International Standard specifies the requirements of enamelled round aluminium winding wire of class 180 with a sole coating based on polyester- imide resin, which may be modified provided it remains the chemical identity of the original resin and meets all specified wire requirements. Class 180 is a thermal class that requires a minimum temperature index of 180 and a heat shock temperature of at least 200 °C. The range of nominal conductor diameters covered by this standard is: - Grade 1: 0,400 mm up to and including 1,600 mm, - Grade 2: 0,400 mm up to and including 5,000 mm.
Document History