DSF/EN 60317-59/PRA1

Specifications for particular type of winding wires – Part 59: Polyamideimide enameled round copper wire, class 240

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by this part of IEC 60317 is: - grade 1: 0,180 mm up to and including 1,600 mm; - grade 2: 0,180 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013. Keywords: insulated wires used for windings, enamelled round copper winding wire of class 240

Document History

February 8, 2016
Specifications for particular type of winding wires - Part 59: Polyamideimide enameled round copper wire, class 240
IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by...
DSF/EN 60317-59/PRA1
Specifications for particular type of winding wires – Part 59: Polyamideimide enameled round copper wire, class 240
IEC 60317-59:2015 specifies the requirements of enamelled round copper winding wire of class 240 with a single coating of polyamide-imide resin. The range of nominal conductor diameters covered by...
Specifications for particular type of winding wires - Part 59: Polyamideimide enameled round copper wire, class 240
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of polyamide-imide resin. The range of nominal conductor diameters covered by...
Advertisement