DSF/FPREN 60317-59
Specifications for particular type of winding wires - Part 59: Polyamideimide enameled round copper wire, class 240
| Organization: | DS |
| Status: | inactive |
| Page Count: | 11 |
scope:
This part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 240 with a sole coating of polyamide-imide resin. The range of nominal conductor diameters covered by this standard is: - grade 1: 0,180 mm up to and including 1,600 mm; - grade 2: 0,180 mm up to and including 1,600 mm. The nominal conductor diameters are specified in clause 4 of IEC 60317-0-1.
Document History