DSF/EN 60317-0-9/PRA1

Specifications for particular types of winding wires – Part 0-9: General requirements – Enamelled rectangular aluminium wire

pending
Organization: DS
Status: pending
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

IEC 60317-0-9:2015 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When reference is made to a winding wire according to a standard of the IEC 60317 series mentioned under Clause 2, the following information is given in the description: - reference to IEC specification; - nominal conductor dimensions in millimetres (width thickness); - grade. EXAMPLE - IEC 60317-16 - 4,00 x 1,00 Grade 1 Keywords: enamelled rectangular aluminium winding wires, insulated wires used for windings in electrical equipment

Document History

December 14, 2015
Specifications for particular types of winding wires - Part 0-9: General requirements - Enamelled rectangular aluminium wire
IEC 60317-0-9:2015 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When...
DSF/EN 60317-0-9/PRA1
Specifications for particular types of winding wires – Part 0-9: General requirements – Enamelled rectangular aluminium wire
IEC 60317-0-9:2015 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When...
Specifications for particular types of winding wires - Part 0-9: General requirements - Enamelled rectangular aluminium wire
This part of IEC 60317 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet....
Advertisement