DS/EN 60317-0-9
Specifications for particular types of winding wires - Part 0-9: General requirements - Enamelled rectangular aluminium wire
| Organization: | DS |
| Publication Date: | 14 December 2015 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Wires): | 29.060.10 |
scope:
IEC 60317-0-9:2015 specifies the general requirements of enamelled rectangular aluminium winding wires. The range of nominal conductor dimensions is given in the relevant specification sheet. When reference is made to a winding wire according to a standard of the IEC 60317 series mentioned under Clause 2, the following information is given in the description: - reference to IEC specification; - nominal conductor dimensions in millimetres (width thickness); - grade. EXAMPLE - IEC 60317-16 - 4,00 x 1,00 Grade 1 Keywords: enamelled rectangular aluminium winding wires, insulated wires used for windings in electrical equipment
Document History