BSI - BS 817

Specification for surface plates

inactive
Organization: BSI
Publication Date: 31 December 1972
Status: inactive
ICS Code (Measuring instruments): 17.040.30

Document History

November 30, 2008
Specification for surface plates
A description is not available for this item.
March 31, 1988
Surface Plates
Rectangular and square plates of granite and cast iron, in sizes from 160 mm x 100 mm to 2500 mm x 1600 mm and from 12 in x 12 in to 96 in x 48 in, in four grades of accuracy. Specifies material,...
March 31, 1983
Specification for surface plates
Applies to rectangular and square plates of granite or cast iron, in sizes from 160 mm x 100 mm to 2500 mm x 1600 mm or from 12 in x 12 in to 96 in in four grades of accuracy. Specifies material,...
BS 817
December 31, 1972
Specification for surface plates
A description is not available for this item.
Advertisement