BSI - BS 817

Surface Plates

inactive
Buy Now
Organization: BSI
Publication Date: 31 March 1988
Status: inactive
Page Count: 16
ICS Code (Measuring instruments): 17.040.30
scope:

Rectangular and square plates of granite and cast iron, in sizes from 160 mm x 100 mm to 2500 mm x 1600 mm and from 12 in x 12 in to 96 in x 48 in, in four grades of accuracy. Specifies material, rigidity, finish, general features, accuracy, protection and marking.

Document History

November 30, 2008
Specification for surface plates
A description is not available for this item.
BS 817
March 31, 1988
Surface Plates
Rectangular and square plates of granite and cast iron, in sizes from 160 mm x 100 mm to 2500 mm x 1600 mm and from 12 in x 12 in to 96 in x 48 in, in four grades of accuracy. Specifies material,...
March 31, 1983
Specification for surface plates
Applies to rectangular and square plates of granite or cast iron, in sizes from 160 mm x 100 mm to 2500 mm x 1600 mm or from 12 in x 12 in to 96 in in four grades of accuracy. Specifies material,...
December 31, 1972
Specification for surface plates
A description is not available for this item.

References

Advertisement