ISO - 199
Rolling bearings — Thrust bearings — Geometrical product specifications (GPS) and tolerance values
| Organization: | ISO |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Rolling bearings): | 21.100.20 |
scope:
This document specifies dimensional characteristics, deviation limits from nominal values, and tolerance values to define the interface (except chamfers) of thrust rolling bearings. Nominal boundary dimensions are defined in ISO 104[1].
This document is not applicable to certain thrust bearings (e.g. thrust needle roller bearings) or for particular fields of application (e.g. special thrust precision bearings). Tolerances for such bearings are given in the relevant International Standards.
Chamfer dimension limits are given in ISO 582[3].
Document History