ISO 199

Rolling bearings - Thrust bearings - Geometrical product specification (GPS) and tolerance values

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 July 2014
Status: active
Page Count: 40
ICS Code (Rolling bearings): 21.100.20
scope:

This International Standard specifies dimensional characteristics, limit deviations from nominal values, and tolerance values to define the interface (except chamfers) of thrust rolling bearings. Nominal boundary dimensions are defined in ISO 104[1].

This International Standard is not applicable to certain thrust bearings (e.g. thrust needle roller bearings) or for particular fields of application (e.g. special thrust precision bearings). Tolerances for such bearings are given in the relevant International Standards.

Chamfer dimension limits are given in ISO 582[3].

Document History

199
August 1, 2023
Rolling bearings — Thrust bearings — Geometrical product specifications (GPS) and tolerance values
This document specifies dimensional characteristics, deviation limits from nominal values, and tolerance values to define the interface (except chamfers) of thrust rolling bearings. Nominal boundary...
ISO 199
July 15, 2014
Rolling bearings - Thrust bearings - Geometrical product specification (GPS) and tolerance values
This International Standard specifies dimensional characteristics, limit deviations from nominal values, and tolerance values to define the interface (except chamfers) of thrust rolling bearings....
October 1, 2005
Rolling Bearings - Thrust Bearings - Tolerances
A description is not available for this item.
December 1, 1997
Rolling Bearings - Thrust Bearings - Tolerances
A description is not available for this item.
January 1, 1979
Rolling Bearings - Thrust Ball Bearings - Tolerances
A description is not available for this item.

References

Advertisement