IEC - 60092-303
Electrical installations in ships – Part 303: Equipment – Power transformers and reactors
| Organization: | IEC |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This part of IEC 60092 is applicable to all transformers used for power and lighting and, where appropriate, to static convertors, starting transformers, static balancers, earthing transformers, saturable reactors and transductors for use in ships, including single-phase transformers rated higher than 1 kVA, and three-phase transformers rated higher than 5 kVA, unless special requirements are specified.
This document applies to transformers with rated voltage up to and including 36 kV.
This document is not applicable to instrument transformers.
Document History