IEC 60092-303

Electrical Installations in Ships Part 303: Equipment - Transformers for Power and Lighting

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 1980
Status: active
Page Count: 14
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This standard is applicable to all transformers used for power, lighting and static convertors and where appropriate to starting transformers, static balancers, saturable reactors and transductors for use in ships, including single-phase transformers rated at less than 1 kVA, and three-phase transformers rated at less than 5 kVA, unless special requirements are specified.

Document History

August 1, 2023
Electrical installations in ships – Part 303: Equipment – Power transformers and reactors
This part of IEC 60092 is applicable to all transformers used for power and lighting and, where appropriate, to static convertors, starting transformers, static balancers, earthing transformers,...
September 1, 1997
Amendment 1 Electrical installations in ships – Part 303: Equipment – Transformers for power and lighting
A description is not available for this item.
IEC 60092-303
January 1, 1980
Electrical Installations in Ships Part 303: Equipment - Transformers for Power and Lighting
This standard is applicable to all transformers used for power, lighting and static convertors and where appropriate to starting transformers, static balancers, saturable reactors and transductors...

References

Advertisement