ASTM International - ASTM A203/A203M-23

Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2023
Status: active
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels.

1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows:

Grade Nominal Nickel
Content %
Yield Strength, min, ksi [MPa] Tensile Strength, min, ksi [MPa]
A 2.25 37 [255] 65 [450]
B 2.25 40 [275] 70 [485]
D 3.50 37 [255] 65 [450]
E 3.50 40 [275] 70 [485]
F 3.50
????2 in. [50 mm] and under 55 [380] 80 [550]
????Over 2 in. [50 mm] 50 [345] 75 [515]

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. As a steel making practice, the steel shall be killed and shall conform to fine grain size... View More

Document History

ASTM A203/A203M-23
July 1, 2023
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification2 covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
May 1, 2012
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
November 1, 2007
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
September 10, 2003
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
March 10, 1997
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels. 1.2 Plates under this specification are available with four strength levels and two nickel...
Advertisement