ASTM International - ASTM A203/A203M-97(2007)
Standard Specification for Pressure Vessel Plates, Alloy Steel, Nickel
| Organization: | ASTM International |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steels for pressure purposes): | 77.140.30 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
1.1 This specification covers nickel-alloy steel plates intended primarily for welded pressure vessels.
1.2 Plates under this specification are available with four strength levels and two nickel compositions as follows:
| Grade | Nominal Nickel Content % | Yield Strength, min, ksi [MPa] | Tensile Strength, min, ksi [MPa] |
| A | 2.25 | 37 [255] | 65 [450] |
| B | 2.25 | 40 [275] | 70 [485] |
| D | 3.50 | 37 [255] | 65 [450] |
| E | 3.50 | 40 [275] | 70 [485] |
| F | 3.50 | ||
| 2 in. [50 mm] and under | 55 [380] | 80 [550] cccc | |
| Over 2 in. [50 mm] | 50 [345] | 75 [515] | |
1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements. However, current practice normally limits the maximum thickness of plates furnished under this specification as follows:
| Grade | Maximum Thickness, in. [mm] |
| A | 6 [150] |
| B | 6 [150] |
| D | 4 [100] |
| E | 4 [100] |
| F | 4 [100] |
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents. Therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
Document History