ASTM International - ASTM A688/A688M-18(2022)
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
| Organization: | ASTM International |
| Publication Date: | 1 September 2022 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters.
1.2 The tubing sizes covered shall be?5/8 to 1 in. [15.9 to 25.4 mm] inclusive outside diameter, and average or minimum wall thicknesses of 0.028 in. [0.7 mm] and heavier.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in... View More
Document History