ASTM International - ASTM A688/A688M-02

Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters.

1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm] inclusive outside diameter, and average or minimum wall thicknesses of 0.028 in. [0.7 mm] and heavier.

1.3 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

September 1, 2022
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
September 1, 2018
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
March 1, 2015
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
March 1, 2012
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
April 1, 2011
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
May 1, 2010
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
March 1, 2008
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
November 1, 2007
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 1, 2004
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 10, 2003
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
ASTM A688/A688M-02
July 10, 2002
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 10, 2001
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 10, 2001
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
Advertisement