ASTM International - ASTM A787/A787M-22
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
| Organization: | ASTM International |
| Publication Date: | 1 November 2022 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-
1.1.1 The product is available in various grades based on chemical requirements (Sections 5 and 9).
1.1.2 The product is available in various Types (Section 3).
1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 15 in. [12.7 to 380.0 mm] and wall thickness from 0.028 to 0.180 in. [0.70 to 4.60 mm]. Indeterminate wall thicknesses may be ordered. In those cases the more stringent tolerances of Tables 3, 4, 5, 6, 12 and 13 shall apply.
1.3 When sizes within the ranges listed above are ordered, all other requirements of the specification shall be met.
1.4 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This guide covers standard specification for round, square, rectangular, and special shape, electric-resistance-
Document History