ASTM International - ASTM A787/A787M-14

Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 9
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from aluminum-coated, zinc-coated (galvanized), zinc-iron alloy-coated (galvannealed), or 55 % aluminum-zinc alloy-coated steel sheet. Tubing for use as electrical conduit (EMT) or intermediate metallic conduit (IMC) is not covered by this specification.

1.2 This specification covers mechanical tubing with outside diameters or maximum outside dimensions ranging from 1/2 to 15 in. [12.7 to 380.0 mm] and wall thickness from 0.028 to 0.180 in. [0.70 to 4.60 mm].

1.3 Sizes outside the ranges listed above may be ordered provided all other requirements of the specification are met.

1.4 This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This guide covers standard specification for round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or... View More

Document History

October 15, 2024
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded carbon steel mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
November 1, 2022
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded carbon steel mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
November 1, 2020
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded carbon steel mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
July 1, 2020
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
September 1, 2015
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
May 1, 2015
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
ASTM A787/A787M-14
May 1, 2014
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
October 1, 2009
Standard Specification for Electric-Resistance-Welded Metallic-Coated Carbon Steel Mechanical Tubing
1.1 This specification covers round, square, rectangular, and special shape, electric-resistance-welded mechanical tubing, either zinc-coated (galvanized) after welding or produced from...
Advertisement