ASTM International - ASTM A854/A854M-08(2022)

Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2022
Status: active
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5-mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically nonelectrified. Two types of coatings are covered, as follows:

1.1.1 Type 1-Zinc-coated (galvanized), and

1.1.2 Type II-Zinc-5?% aluminum mischmetal (Zn-5Al-MM) alloy coated.

1.2 This specification is applicable to orders in either inch-pound units (as A854) or acceptable SI units (as A854M). Inch-pound units and SI units are not necessarily equivalent.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers metallic-coated steel smooth high-tensile fence and trellis wire. Two types of coatings are covered; Type 1, which are zinc-coated, and Type II, which are zinc-5%... View More

Document History

ASTM A854/A854M-08(2022)
April 1, 2022
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5-mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
September 1, 2017
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
April 1, 2013
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
May 1, 2008
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
This specification covers metallic-coated steel smooth high-tensile fence and trellis wire. Two types of coatings are covered; Type 1, which are zinc-coated, and Type II, which are zinc-5% aluminum...
April 10, 2003
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
April 10, 1998
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 121/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
Advertisement