ASTM International - ASTM A854/A854M-98(2003)

Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2003
Status: inactive
Page Count: 3
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically nonelectrified. Two types of coatings are covered, as follows:

1.1.1 Type 1-Zinc-coated (galvanized), and

1.1.2 Type II-Zinc-5 % aluminum mischmetal (Zn-5Al-MM) alloy coated.

1.2 This specification is applicable to orders in either inch-pound units (as A 854) or acceptable SI units (as A 854M). Inch-pound units and SI units are not necessarily equivalent.

Document History

April 1, 2022
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5-mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
September 1, 2017
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
April 1, 2013
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
May 1, 2008
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
This specification covers metallic-coated steel smooth high-tensile fence and trellis wire. Two types of coatings are covered; Type 1, which are zinc-coated, and Type II, which are zinc-5% aluminum...
ASTM A854/A854M-98(2003)
April 10, 2003
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 12 1/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
April 10, 1998
Standard Specification for Metallic-Coated Steel Smooth High-Tensile Fence and Trellis Wire
1.1 This specification covers 121/2-gage (0.099-in.) [2.5- mm] Class 3 metallic-coated steel wire suitable for use in parallel-wire fence, trellis, and similar structures that are typically...
Advertisement