ASTM International - ASTM A861-04(2023)
Standard Specification for High-Silicon Iron Pipe and Fittings
| Organization: | ASTM International |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 Pipe and pipe fittings shall be the no-hub (MJ) or the hub and plain-end design.
1.4 Pipe and pipe fittings shall be of the sizes specified in Table 1 and Table 2 and Figs. 1-71 or other sizes that shall be permitted to conform to the requirements given herein.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: Flange dimensions are 150 lb ANSI standard.
Note 2: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
| Size, in. | t, in. | Weight, lb | Working Length, ft | Overall Length |
| ?2 | ?
5/16 | 0.31 | 7 | ??7 ft 2
5/8 in. |
| ?3 | ?
5/16 | 0.31 | 7 | ??7 ft 2
5/8 in. |
| ?4 | ?
5/16 | 0.31 | 7 | ??7 ft 2
5/8 in. |
| ?6 | ?
13/32 | 0.40 | 7 | ??7 ft 3 in. |
| ?8 | ?
13/32 | 0.40 | 7 | ??7 ft 3 in. |
| 10 | ?
5/8 | 0.62 | 7 | ??7 ft 3
7/8 in. |
| 12 | ?
5/8 | 0.62 | 5 | ??5 ft 4 in. |
| 15 | ?
7/8 | 0.75 | 5 | ??5 ft 4
1/8 in. |
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: Depth of seal on all traps shall be 21/2 in.
Note 2: 1 in. = 25.4 mm.
Note 1: Depth of seal on all traps shall be 21/2 in.
Note 2: 1 in. = 25.4 mm.
Note 1: Single hub vent is located on the inlet side. Depth of seal on 8 and 10 in. traps is 3 in. All others 21/2 in.
Note 2: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
| Plate No. | Size, in. | A, in. | B, in. | C, in. | D, in. | E, in. | F, in. |
| 1 2 | 3 4 | 8 8 | 9 9 | 5
7/8 | 1
1/2 | 14 14 | 14
1/2 |
Note 1: 1 in. = 25.4 mm.
Note 1: 1 in. = 25.4 mm.
Note 1: Furnished with flat loose strainer plates.
Note 2: 1 in. = 25.4 mm.
Note 1: Traps can be supplied without cleanouts, as shown in the figure.
Note 2: 1 in. = 25.4 mm.
1.4.1 Pipe:
1.4.1.1 No-Hub (MJ) (Fig. 1):
| Size (in.) | Length (ft) | |
| 1
1/2 | 7 | |
| 2 | 7 | |
| 3 | 7 | |
| 4 | 7 |
1.4.1.2 Hub/Plain End (Fig. 35):
| Size (in.) | Length (ft) | |
| ?2 | 7 | |
| ?3 | 7 | |
| ?4 | 7 | |
| ?6 | 7 | |
| ?8 | 7 | |
| 10 | 5 | |
| 12 | 5 | |
| 15 | 5 |
1.4.2 Fitting (No-Hub) (MJ):
| Figs. | |
| Quarter Bends | 2 |
| Sixth Bends | 3 |
| Return Bends | 4 |
| Double-Branch Quarter Bend | 5 |
| Eighth Bends | 6 |
| Sixteenth Bends | 7 |
| Long-Sweep Quarter Bends | 8 |
| Sanitary Y Branches | 9 |
| Double-Branch Sanitary Y | 10 |
| Sanitary Combination Y and
1/8 Bend | 11 |
| Double-Branch Sanitary Combination Y and
1/8 Bend | 12 |
| Sanitary T Branches | 13 |
| Double Branch Sanitary T | 14 |
| Sanitary Running Traps | 15 |
| Sanitary P Traps | 16 |
| Swivel Trap P-Style, Short | 17 |
| Swivel Trap P-Style, Long | 18 |
| Swivel Trap S-Style, Long | 19 |
| Centrifugal Drum Trap P Swivel Type | 20 |
| Centrifugal Drum Trap S Swivel Type | 21 |
| Combination Cleanout and Test Tees | 22 |
| Coupling | 23 |
| Pipe Plugs | 24 |
| Cleanout Plugs | 25 |
| No-Hub (MJ) Adapter | 26 |
| Reducers-Increasers | 27 |
| Sink Outlet | 28 |
| Sink Overflows | 29 |
| Threaded Adapters | 30 |
| Trap Cleanout Details | 31 |
| No-Hub (MJ) Adapter | 32 |
| (MJ) (No-Hub) to Lead Adapter | 33 |
| Floor Drains | 34 |
1.4.3 Fitting (Hub/Plain End):
| Figs. | |
| Hub Plain-End Pipe | 35 |
| Straight Tees | 36 |
| Sanitary T Branches | 37 |
| Sanitary Y Branches | 38 |
| Double-Branch Sanitary Tee | 39 |
| Double-Branch Sanitary Y | 40 |
| Double-Branch Sanitary Combination Y and
1/8 Bend (T-Y) | 41 |
| Short-Sweep Quarter Bends | 42 |
| Long-Sweep Quarter Bends | 43 |
| Sanitary Combination Y and
1/8 Bend (T-Y) | 44 |
| Quarter Bends | 45 |
| Sixth Bends | 46 |
| Eighth Bends | 47 |
| Sixteenth Bends | 48 |
| Sanitary Increasers | 49 |
| Hub Strainers | 50 |
| Sanitary Reducers | 51 |
| Double Hubs | 52 |
| Pipe Plugs | 53 |
| Cleanout Plugs | 54 |
| Adapter - Plain end to Split Flange | 55 |
| Adapter - Hub to Split Flange | 56 |
| Combination Cleanout and Test Tees | 57 |
| Insertable Joints | 58 |
| Backwater Valves | 59 |
| Sanitary P Traps | 60 |
| Sanitary S Traps | 61 |
| Sanitary Running Traps | 62 |
| Floor Drains | 63, 64, 65 |
| Floor Drains | 66 |
| Floor Drains/Installation - Funnel Attachment | 67, 68 |
| Overflow | 69 |
| Sink Outlet | 70 |
| Detailed Cross Section of Cleanout | 71 |
| Chemical Composition | Table 3 |
| Transverse Bend Test Minimum Requirements | Table S1.1 |
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern,... View More
Document History