ASTM International - ASTM A861-94e1

Standard Specification for High-Silicon Iron Pipe and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 2001
Status: inactive
Page Count: 26
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction.

1.2 Pipe and pipe fittings shall be the no-hub (MJ) or the hub and plain end design.

1.3 Pipe and pipe fittings shall be of the sizes specified in Table 1 and Figs. 1-71 or other sizes that may conform to the requirements given herein.

1.3.1 Pipe:

1.3.1.1 No-hub (MJ) (Fig. 1):

Size (in.)Length (ft)
1½7
27
37
47

1.3.1.2 Hub/Plain End (Fig. 35):

Size (in.)Length (ft)
27
37
47
67
87
105
125
155

1.3.2 Fitting (No-hub) (MJ):

Figs.
Quarter Bends2
Sixth Bends3
Return Bends4
Double-Branch Quarter Bend5
Eighth Bends6
Sixteenth Bends7
Long-Sweep Quarter Bends8
Sanitary Y Branches9
Double-Branch Sanitary Y10
Sanitary Combination Y and 1/8 Bend 11
Double-Branch Sanitary Combination Y and 1/8 Bend12
Sanitary T Branches13
Double Branch Sanitary T14
Sanitary Running Traps15
Sanitary P Traps16
Swivel Trap P-Style Short17
Swivel Trap P-Style Long18
Swivel Trap S-Style Long19
Centrifugal Drum Trap P Swivel Type20
Centrifugal Drum Trap S Swivel Type21
Combination Cleanout and Test Tees22
Coupling23
Pipe Plugs24
Cleanout Plugs25
No-hub (MJ) Adapter26
Reducers-Increasers27
Sink Outlet28
Sink Overflows29
Threaded Adapters30
Trap Cleanout Details31
No-hub (MJ) Adapter32
(MJ) (No-hub) to Lead Adapter33
Floor Drains34

1.3.3 Fitting (Hub/Plain End):

Figs.
Hub Plain End Pipe35
Straight Tees36
Sanitary T Branches37
Sanitary Y Branches38
Double-Branch Sanitary Tee39
Double-Branch Sanitary Y40
Double-Branch Sanitary Combination Y and 1/8 Bend (T-Y)41
Short-Sweep Quarter Bends42
Long-Sweep Quarter Bends43
Sanitary Combination Y and 1/8 Bend (T-Y)44
Quarter Bends45
Sixth Bends46
Eighth Bends47
Sixteenth Bends48
Sanitary Increasers49
Hub Strainers50
Sanitary Reducers51
Double Hubs52
Pipe Plugs53
Cleanout Plugs54
Adapter-Plain end to Split Flange55
Adapter-Hub to-Split Flange56
Combination Cleanout and Test Tees57
Insertable Joints58
Backwater Valves59
Sanitary P Traps60
Sanitary S Traps61
Sanitary Running Traps62
Floor Drains63, 64, 65
Floor Drains66
Floor Drains/Installation-Funnel Attachment67, 68
Overflow69
Sink Outlet70
Detailed Cross Section of Cleanout71
Chemical CompositionTable 3
Transverse Bend Test Minimum RequirementsTable 4

Document History

May 1, 2023
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound...
October 1, 2017
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound...
May 1, 2013
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 The values stated in inch-pound...
October 1, 2008
Standard Specification for High-Silicon Iron Pipe and Fittings
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern,...
May 1, 2004
Standard Specification for High-Silicon Iron Pipe and Fittings
This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. The castings shall be true to pattern,...
July 10, 2002
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
ASTM A861-94e1
December 10, 2001
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
December 10, 2001
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
December 10, 2001
Standard Specification for High-Silicon Iron Pipe and Fittings
1.1 This specification covers high-silicon iron pipe and pipe fittings intended for corrosion-resistant service for both above- and below-grade construction. 1.2 Pipe and pipe fittings shall be the...
Advertisement