ASTM International - ASTM B121/B121M-23
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
| Organization: | ASTM International |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for leaded brass plate, sheet, strip, and rolled bar for general application produced from Copper Alloy UNS Nos. C33500, C34000, C34200, C35000, C35300, and C35600.
1.2 Units-The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements leaded brass plates, sheets, strips, and rolled bars made from UNS C33500, C34000, C34200, C34000, C35000, C35300, or C35600 copper-zinc-lead... View More
Document History