ASTM International - ASTM B121/B121M-01

Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2001
Status: inactive
Page Count: 4
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-zinc-lead alloys (leaded brass) plate, sheet, strip, and rolled bar. The following alloys are covered:

Nominal Composition, %
Copper AlloyPreviously Used
UNS No.DesignationCopperZincLead Iron
C33500265.034.5 0.5...
C34000365.034.0 1.0...
C34200565.033.0 2.0...
C35000...61.537.4 1.1...
C35300461.237.0 1.8...
C35600661.236.3 2.5...

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

April 1, 2023
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for leaded brass plate, sheet, strip, and rolled bar for general application produced from Copper Alloy UNS Nos. C33500, C34000, C34200, C35000,...
April 1, 2016
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for leaded brass plate, sheet, strip, and rolled bar. The following alloys are covered:     Nominal Composition, % Copper Alloy Previously...
October 1, 2011
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
This specification establishes the requirements leaded brass plates, sheets, strips, and rolled bars made from UNS C33500, C34000, C34200, C34000, C35000, C35300, or C35600 copper-zinc-lead alloys....
February 1, 2006
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
This specification establishes the requirements leaded brass plates, sheets, strips, and rolled bars made from UNS C33500, C34000, C34200, C34000, C35000, C35300, or C35600 copper-zinc-lead alloys....
April 10, 2001
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-zinc-lead alloys (leaded brass) plate, sheet, strip, and rolled bar. The following alloys are covered: Nominal Composition, % Copper...
ASTM B121/B121M-01
April 10, 2001
Standard Specification for Leaded Brass Plate, Sheet, Strip, and Rolled Bar
1.1 This specification establishes the requirements for copper-zinc-lead alloys (leaded brass) plate, sheet, strip, and rolled bar. The following alloys are covered: Nominal Composition, % Copper...
Advertisement