ASTM International - ASTM B711-22

Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)

active
Buy Now
Organization: ASTM International
Publication Date: 1 December 2022
Status: active
Page Count: 6
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

1.1 This specification covers concentric-lay-stranded conductors made from round aluminum-alloy 6201-T81 hard: solution heat treated, cold worked, and then artificially aged wire and round zinc-coated, Zn-5Al-MM coated, aluminum-coated, or aluminum-clad steel core wire for use as overhead electric conductors (Explanatory Note 1 and Note 2).

Note 1: The alloy and temper designations conform to ANSI H35.1. Aluminum alloy 6201 corresponds to Unified Numbering System alloy A96201 in accordance with Practice E527.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers concentric-lay-stranded conductors made from round-alloy 6201-T81 hard:solution heat treated, cold worked, and then artificially aged wire and round zinc-coated,... View More

Document History

ASTM B711-22
December 1, 2022
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum-alloy 6201-T81 hard: solution heat treated, cold worked, and then artificially aged wire and round...
March 1, 2018
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum-alloy 6201-T81 hard: solution heat treated, cold worked, and then artificially aged wire and round...
January 1, 2013
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum-alloy 6201-T81 hard: solution heat treated, cold worked, and then artificially aged wire and round...
October 15, 2012
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum-alloy 6201-T81 hard: solution heat treated, cold worked, and then artificially aged wire and round...
March 1, 2005
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
This specification covers concentric-lay-stranded conductors made from round-alloy 6201-T81 hard:solution heat treated, cold worked, and then artificially aged wire and round zinc-coated, Zn-5Al-MM...
April 10, 1999
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
1.1 This specification covers concentric-lay-stranded conductors made from round aluminum-alloy 6201-T81 hard: solution heat treated, cold worked, and then artificially aged wire and round...
Advertisement