ASTM International - ASTM B711-99
Standard Specification for Concentric-Lay-Stranded Aluminum-Alloy Conductors, Steel Reinforced (AACSR) (6201)
| Organization: | ASTM International |
| Publication Date: | 10 April 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers concentric-lay-stran
Note 1-All values are stated in SI units. No inch-pound equivalents are presented, nor is an inch-pound companion specification proposed. Note 2-The alloy and temper designations conform to ANSI H35.1. Aluminum alloy 6201 corresponds to Unified Numbering System alloy A96201 in accordance with Practice E527. Note 3-It is proposed that references to inch-pound documents be changed to metric companions of applicable documents as they are developed, possibly requiring minor changes in some values in this specification.
Document History