ASTM International - ASTM B802/B802M-22

Standard Specification for Zinc-5?% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2022
Status: inactive
Page Count: 5
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

1.1 This specification covers round, zinc-5?% aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the manufacture of aluminum conductors, steel reinforced (ACSR).

1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. or 1.27 to 4.82 mm, inclusive.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers round, zinc-aluminum mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of this coating used for mechanical reinforcement in the manufacture of... View More

Document History

October 1, 2023
Standard Specification for Zinc-5?% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, zinc-5?% aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating for use in overhead electrical conductors. 1.2...
ASTM B802/B802M-22
October 1, 2022
Standard Specification for Zinc-5?% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5?% aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
March 1, 2019
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
October 1, 2016
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
February 1, 2010
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
November 1, 2008
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
October 10, 2002
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc-aluminum mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of this coating used for mechanical reinforcement in the manufacture of aluminum...
September 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5% aluminum-mischmetal (Zn-5A1-MM) alloy-coated, steel core wire with three classes of Zn-5A1-MM coating used for mechanical reinforcement in the manufacture...
Advertisement