ASTM International - ASTM B802/B802M-98

Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers round, zinc-5% aluminum-mischmetal (Zn-5A1-MM) alloy-coated, steel core wire with three classes of Zn-5A1-MM coating used for mechanical reinforcement in the manufacture of aluminum conductors, steel reinforced (ACSR).

1.2 This specification covers wire of diameter from 0.0500 to 0.1900 in. inclusive.

1.3 The SI values for resistivity are regarded as standard. For all other properties the inch-pound units are regarded as standard and the SI units may be approximate.

1.4 This specification is the companion to SI Specification B802M.

Document History

October 1, 2023
Standard Specification for Zinc-5?% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Use in Overhead Electrical Conductors
1.1 This specification covers round, zinc-5?% aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating for use in overhead electrical conductors. 1.2...
October 1, 2022
Standard Specification for Zinc-5?% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5?% aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
March 1, 2019
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
October 1, 2016
Standard Specification for Zinc-5 % Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
February 1, 2010
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
November 1, 2008
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5 % aluminum-mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of Zn-5Al-MM coating used for mechanical reinforcement in the...
October 10, 2002
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
This specification covers round, zinc-aluminum mischmetal (Zn-5Al-MM) alloy-coated, steel core wire with three classes of this coating used for mechanical reinforcement in the manufacture of aluminum...
ASTM B802/B802M-98
September 10, 1998
Standard Specification for Zinc-5% Aluminum-Mischmetal Alloy-Coated Steel Core Wire for Aluminum Conductors, Steel Reinforced (ACSR)
1.1 This specification covers round, zinc-5% aluminum-mischmetal (Zn-5A1-MM) alloy-coated, steel core wire with three classes of Zn-5A1-MM coating used for mechanical reinforcement in the manufacture...
Advertisement