ASTM International - ASTM D1139/D1139M-22

Standard Specification for Aggregate for Single or Multiple Asphalt Surface Treatments

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2022
Status: active
Page Count: 3
ICS Code (Road construction): 93.080.10
ICS Code (Road construction materials): 93.080.20
scope:

1.1 This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for use as aggregate in single or multiple asphalt surface treatments.

1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3.1 Regarding sieves, per Specification E11: "The values stated in SI units shall be considered standard for the dimensions of the wire cloth openings and the diameter of the wires used in the wire cloth. The values stated in inch-pound units shall be considered standard with regard to the sieve frames." When sieve mesh sizes are referenced, the alternate inch-pound designations are provided for information purposes and enclosed in parentheses.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for... View More

Document History

ASTM D1139/D1139M-22
July 1, 2022
Standard Specification for Aggregate for Single or Multiple Asphalt Surface Treatments
1.1 This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for...
June 1, 2015
Standard Specification for Aggregate for Single or Multiple Bituminous Surface Treatments
1.1 This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for...
December 1, 2009
Standard Specification for Aggregate for Single or Multiple Bituminous Surface Treatments
1.1 This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for...
Advertisement