ASTM International - ASTM D1139/D1139M-15
Standard Specification for Aggregate for Single or Multiple Bituminous Surface Treatments
| Organization: | ASTM International |
| Publication Date: | 1 June 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Road construction): | 93.080.10 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for use as aggregate in single or multiple bituminous surface treatments.
1.2 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3.1 Regarding sieves, per Specification E11 "The values stated in SI units shall be considered standard for the dimensions of the wire cloth openings and the diameter of the wires used in the wire cloth. The values stated in inch-pound units shall be considered standard with regard to the sieve frames." When sieve mesh sizes are referenced, the alternate inch-pound designations are provided for information purposes and enclosed in parentheses.
abstract:
This specification covers the quality and sizes of crushed stone, crushed slag, crushed expanded shale, crushed expanded clay, crushed expanded slate, and crushed or uncrushed gravel suitable for... View More
Document History