ASTM International - ASTM D2525-22
Standard Practice for Sampling Wool for Moisture
| Organization: | ASTM International |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Natural fibres): | 59.060.10 |
significance And Use:
5.1 This recommended practice furnishes directions for the sampling of wool of the various forms indicated in Section 1, in order that correct probability statements may be made about the... View More
scope:
1.1 This practice covers the design of a sampling plan to be used to obtain samples for the determination of the moisture content of grease wool, scoured wool, carded wool, garnetted wool, wool top and intermediate products, and rovings.
1.2 Directions are given for the designation of sampling units, calculation of the number of sampling units required to achieve a preselected precision and confidence level or, alternatively, for calculating the confidence limits for the mean based on the variability of the sample tested.
Note 1: This practice for devising a sampling plan is intended for use in connection with Test Method D1576 or Test Method D2462. The sampling of raw wool for the determination of clean wool fiber present is covered in Practice D1060.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History