ASTM International - ASTM D2525-90(2008)
Standard Practice for Sampling Wool for Moisture
| Organization: | ASTM International |
| Publication Date: | 1 August 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Natural fibres): | 59.060.10 |
significance And Use:
This recommended practice furnishes directions for the sampling of wool of the various forms indicated in Section 1, in order that correct probability statements may be made about the relationship... View More
scope:
1.1 This practice covers the design of a sampling plan to be used to obtain samples for the determination of the moisture content of grease wool, scoured wool, carded wool, garnetted wool, wool top and intermediate products, and rovings.
1.2 Directions are given for the designation of sampling units, calculation of the number of sampling units required to achieve a preselected precision and confidence level or, alternatively, for calculating the confidence limits for the mean based on the variability of the sample tested.
Note 1-This practice for devising a sampling plan is intended for use in connection with Test Method D 1576 or Test Method D 2462. The sampling of raw wool for the determination of clean wool fiber present is covered in Practice D 1060.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History