ASTM International - ASTM D6783-05a(2022)

Standard Specification for Polymer Concrete Pipe

active
Buy Now
Organization: ASTM International
Publication Date: 15 July 2022
Status: active
Page Count: 7
ICS Code (External sewage systems): 93.030
scope:

1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3?660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial wastes.

1.2 Although this specification is suited primarily for pipe to be installed by direct burial and pipe jacking, it may be used to the extent applicable for other installations such as sliplining and rehabilitation of existing pipelines.

Note 1: Unlike reinforced thermosetting resin pipes, polymer concrete pipe is designed and installed using rigid pipe design theory and practices.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

Note 2: There is no known ISO equivalent to this standard.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the testing and requirements fof polymer concrete pipes of specified lengths, intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and... View More

Document History

ASTM D6783-05a(2022)
July 15, 2022
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3?660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
December 1, 2017
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
February 1, 2011
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
July 1, 2005
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
June 10, 2003
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
May 10, 2002
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
Advertisement