ASTM International - ASTM D6783-05

Standard Specification for Polymer Concrete Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2005
Status: inactive
Page Count: 7
scope:

1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial wastes.

Note 1-There is no similar or equivalent ISO standard.

1.2 Although this specification is suited primarily for pipe to be installed by direct burial and pipe jacking, it may be used to the extent applicable for other installations such as sliplining and rehabilitation of existing pipelines.

Note 2-Unlike reinforced thermosetting resin pipes, polymer concrete pipe is designed and installed using rigid pipe design theory and practices.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification. This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers the testing and requirements fof polymer concrete pipes of specified lengths, intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and... View More

Document History

July 15, 2022
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3?660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
December 1, 2017
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
February 1, 2011
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
ASTM D6783-05
July 1, 2005
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
June 10, 2003
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
May 10, 2002
Standard Specification for Polymer Concrete Pipe
1.1 This specification covers polymer concrete pipe, 6 in. (150 mm) through 144 in. (3 660 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and industrial...
Advertisement