ASTM International - ASTM E1107-15(2023)
Standard Test Method for Measuring the Throughput of Resource-Recovery Unit Operations
| Organization: | ASTM International |
| Publication Date: | 1 June 2023 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Production. Production management): | 03.100.50 |
| ICS Code (Recycling): | 13.030.50 |
significance And Use:
5.1 This test method is used to document the mass flow rate of a resource recovery unit operation in a plant and as a means of relating operation to design objectives.
5.2 This test method... View More
scope:
1.1 This test method is for measuring the throughput, or mass flow rate, of a resource-recovery unit operation, or series of unit operations.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception-Paragraph 9.1.2 indicates the equivalent weight in pounds for samples with particle size greater than 90?mm.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in Section 7.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
Document History