ASTM International - ASTM E1107-15
Standard Test Method for Measuring the Throughput of Resource-Recovery Unit Operations
| Organization: | ASTM International |
| Publication Date: | 1 September 2015 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Production. Production management): | 03.100.50 |
| ICS Code (Recycling): | 13.030.50 |
significance And Use:
5.1 This test method is used to document the mass flowrate of a resource recovery unit operation in a plant and as a means of relating operation to design objectives.
5.2 This test method... View More
scope:
1.1 This test method is for measuring the throughput, or mass flowrate, of a resource-recovery unit operation, or series of unit operations.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.2.1 Exception-Sect
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary information is given in Section 7.
Document History