ASTM International - ASTM F1007-18(2022)

Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2022
Status: active
Page Count: 4
ICS Code (Piping systems): 47.020.30
scope:

1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline... View More

Document History

ASTM F1007-18(2022)
October 1, 2022
Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline...
May 1, 2018
Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline...
March 1, 2014
Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline...
December 1, 2007
Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline...
January 1, 1996
Standard Specification for Pipe-Line Expansion Joints of the Packed Slip Type for Marine Application
1.1 This specification covers the design, manufacturing, and testing of packed slip type expansion joints utilized in pipe lines for accommodating axial thermal growth or contraction from the...
July 25, 1986
Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline...
Advertisement