ASTM International - ASTM F1007-18
Standard Specification for Pipeline Expansion Joints of the Packed Slip Type for Marine Application
| Organization: | ASTM International |
| Publication Date: | 1 May 2018 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Piping systems): | 47.020.30 |
scope:
1.1 This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline carrying fluid.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the design, manufacturing, and testing of packed slip-type expansion joints used in pipelines for accommodating axial thermal growth or contraction from the pipeline... View More
Document History